Proto® Industrial Tools Combination Wrench J1242

Description
16-3/4 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-5/16 SMALLER END SIZE - FRACTIONAL 1-5/16 LARGER END SIZE - FRACTIONAL 1.3125 SMALLER END SIZE - DECIMAL 1.3125 LARGER END SIZE - DECIMAL 1-5/16 INCH SMALLER END SIZE 1-5/16 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE BOX END OUTER DIAMETER 1-27/32 INCH APPLICABLE REFERENCE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
16-3/4 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-5/16 SMALLER END SIZE - FRACTIONAL 1-5/16 LARGER END SIZE - FRACTIONAL 1.3125 SMALLER END SIZE - DECIMAL 1.3125 LARGER END SIZE - DECIMAL 1-5/16 INCH SMALLER END SIZE 1-5/16 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE BOX END OUTER DIAMETER 1-27/32 INCH APPLICABLE REFERENCE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1242 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1242
Combination Wrench J1242
16-3/4 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-5/16 SMALLER END SIZE - FRACTIONAL 1-5/16 LARGER END SIZE - FRACTIONAL 1.3125 SMALLER END SIZE - DECIMAL 1.3125 LARGER END SIZE - DECIMAL 1-5/16 INCH SMALLER END SIZE 1-5/16 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE BOX END OUTER DIAMETER 1-27/32 INCH APPLICABLE REFERENCE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • 16-3/4 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 1-5/16 SMALLER END SIZE - FRACTIONAL
  • 1-5/16 LARGER END SIZE - FRACTIONAL
  • 1.3125 SMALLER END SIZE - DECIMAL
  • 1.3125 LARGER END SIZE - DECIMAL
  • 1-5/16 INCH SMALLER END SIZE
  • 1-5/16 INCH LARGER END SIZE
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • BOX END OUTER DIAMETER 1-27/32 INCH
  • APPLICABLE REFERENCE STANDARD ANSI B107.6
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1242
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Double Handle Ratcheting Hydrant Wrench - Model 252-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 32.5 inch (825 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details