Proto® Industrial Tools Open End Wrench J3538

Description
SINGLE END, ANGLE TYPE 7 INCH OVERALL LENGTH 30.2 SMALLER END SIZE IN MM 1 3/16 SMALLER END SIZE - FRACTIONAL 1.188 SMALLER END SIZE - DECIMAL 1 3/16 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.31 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END, ANGLE TYPE 7 INCH OVERALL LENGTH 30.2 SMALLER END SIZE IN MM 1 3/16 SMALLER END SIZE - FRACTIONAL 1.188 SMALLER END SIZE - DECIMAL 1 3/16 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.31 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3538 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3538
Open End Wrench J3538
SINGLE END, ANGLE TYPE 7 INCH OVERALL LENGTH 30.2 SMALLER END SIZE IN MM 1 3/16 SMALLER END SIZE - FRACTIONAL 1.188 SMALLER END SIZE - DECIMAL 1 3/16 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.31 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END, ANGLE TYPE
  • 7 INCH OVERALL LENGTH
  • 30.2 SMALLER END SIZE IN MM
  • 1 3/16 SMALLER END SIZE - FRACTIONAL
  • 1.188 SMALLER END SIZE - DECIMAL
  • 1 3/16 INCH SMALLER END SIZE
  • 1/4 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 0.31 LB
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3538
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details