Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WRENCHES
PROTO® INDUSTRIAL TOOLS
J3007 -- STRAP WRENCH
Proto® Industrial Tools
STRAP WRENCH
J3007
Description
STAINLESS STEEL (BAND) MATERIAL 8 INCH OVERALL LENGTH 2 7/8 INCH MIN. CAPACITY 3 1/4 INCH MAX. CAPACITY 2 7/8 MIN. CAPACITY - FRACTIONAL 3 1/4 MAX. CAPACITY - FRACTIONAL PROTO[R] BRAND WITH SWIVEL HANDLE WEIGHT 0.81 LB
Proto® Industrial Tools
Done
Datasheet
Description
STAINLESS STEEL (BAND) MATERIAL 8 INCH OVERALL LENGTH 2 7/8 INCH MIN. CAPACITY 3 1/4 INCH MAX. CAPACITY 2 7/8 MIN. CAPACITY - FRACTIONAL 3 1/4 MAX. CAPACITY - FRACTIONAL PROTO[R] BRAND WITH SWIVEL HANDLE WEIGHT 0.81 LB
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Proto® Industrial Tools
New Britain, CT, USA
STRAP WRENCH
J3007
STRAP WRENCH
J3007
STAINLESS STEEL (BAND) MATERIAL 8 INCH OVERALL LENGTH 2 7/8 INCH MIN. CAPACITY 3 1/4 INCH MAX. CAPACITY 2 7/8 MIN. CAPACITY - FRACTIONAL 3 1/4 MAX. CAPACITY - FRACTIONAL PROTO[R] BRAND WITH SWIVEL HANDLE WEIGHT 0.81 LB
STAINLESS STEEL (BAND) MATERIAL
8 INCH OVERALL LENGTH
2 7/8 INCH MIN. CAPACITY
3 1/4 INCH MAX. CAPACITY
2 7/8 MIN. CAPACITY - FRACTIONAL
3 1/4 MAX. CAPACITY - FRACTIONAL
PROTO[R] BRAND
WITH SWIVEL HANDLE
WEIGHT 0.81 LB
Supplier's Site
Datasheet
Technical Specifications
Proto® Industrial Tools
Product Category
Wrenches
Product Number
J3007
Product Name
STRAP WRENCH
Type
Strap
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Transfer torque wrench TTS/500NM
1-TTS/500NM
Specs
Type
Torque
View Details
Copper Mountain Technologies
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs)
Specs
Type
Torque
Drive Size
0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length
7.09 inch (180 mm)
View Details
Lowell Corporation
Triple Square Distribution Linemans Wrench
23-07509-9900
Specs
Type
Socket
Drive Size
1.12 inch (28.57 mm)
Wrench Length
9.25 inch (235 mm)
View Details
Mini-Circuits
TORQUE WR 1.0 MM-Type/6MM/4IN.LB
TRQ-10-06
Specs
Type
Torque
View Details