Proto® Industrial Tools Datasheets for Fixed Gages
Fixed gages are designed to access a specific attribute based on comparative gaging. These gages are used for quickly assessing approximate size in a go / no-go manner.
Fixed Gages: Learn more
| Product Name | Notes |
|---|---|
| 0.02 INCH MIN. GAUGE SIZE 0.04 INCH MAX. GAUGE SIZE 0.02 INCH, 0.022 INCH, 0.025 INCH, 0.027 INCH, 0.028 INCH, 0.03 INCH, 0.035 INCH, 0.04 INCH INCREMENT PROTO[R] BRAND WITH... | |
| 0.02 INCH MIN. GAUGE SIZE 0.04 INCH MAX. GAUGE SIZE 8 LEAVE(S) 0.02 INCH, 0.025 INCH, 0.028 INCH, 0.03 INCH, 0.032 INCH, 0.034 INCH, 0.035 INCH, 0.04 INCH INCREMENT BLACKHAWK[T]... | |
| 0.044 INCH MIN. GAUGE SIZE 0.08 INCH MAX. GAUGE SIZE IGNITION SYSTEM APPLICATION 0.044 INCH, 0.045 INCH, 0.05 INCH, 0.054 INCH, 0.06 INCH, 0.08 INCH INCREMENT PROTO[R] BRAND WITH BLADE... | |
| 0.044 INCH MIN. GAUGE SIZE 0.08 INCH MAX. GAUGE SIZE IGNITION SYSTEM APPLICATION 6 LEAVE(S) 0.044 INCH, 0.045 INCH, 0.05 INCH, 0.054 INCH, 0.06 INCH, 0.08 INCH INCREMENT BLACKHAWK[T] BRAND... | |
| BENT TYPE 1/2 INCH LEAF WIDTH 1/2 LEAF WIDTH - FRACTIONAL 0.009 INCH MIN. GAUGE SIZE 0.027 INCH MAX. GAUGE SIZE 16 LEAVE(S) INCREMENT 0.001 INCH FROM 0.009 TO 0.011... | |
| BENT TYPE STEEL MATERIAL 4 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 1/2 LEAF WIDTH - FRACTIONAL 0.006 INCH MIN. GAUGE SIZE 0.02 INCH MAX. GAUGE SIZE 11 LEAVE(S) 0.006... | |
| STRAIGHT, ROUND EDGE TYPE 0.0015 INCH MAX. GAUGE SIZE PROTO[R] BRAND WEIGHT 0.01 LB | |
| STRAIGHT, ROUND EDGE TYPE 0.002 INCH MAX. GAUGE SIZE PROTO[R] BRAND WEIGHT 0.01 LB | |
| STRAIGHT, ROUND EDGE TYPE 0.003 INCH MAX. GAUGE SIZE PROTO[R] BRAND WEIGHT 0.01 LB | |
| STRAIGHT, ROUND EDGE TYPE 0.004 INCH MAX. GAUGE SIZE PROTO[R] BRAND WEIGHT 0.04 LB | |
| STRAIGHT, ROUND EDGE TYPE 0.005 INCH MAX. GAUGE SIZE PROTO[R] BRAND WEIGHT 0.01 LB | |
| STRAIGHT, ROUND EDGE TYPE 0.01 INCH MAX. GAUGE SIZE PROTO[R] BRAND WEIGHT 0.02 LB | |
| STRAIGHT, ROUND EDGE TYPE 12 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 1/2 LEAF WIDTH - FRACTIONAL 0.0015 INCH MIN. GAUGE SIZE 0.02 INCH MAX. GAUGE SIZE 12 LEAVE(S) 0.0015... | |
| STRAIGHT, ROUND EDGE TYPE 12 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 12 LEAF LENGTH - DECIMAL .5 LEAF WIDTH - DECIMAL 12 LEAF LENGTH - FRACTIONAL 1/2 LEAF WIDTH... | |
| STRAIGHT, ROUND EDGE TYPE 3 1/16 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 3.0625 LEAF LENGTH - DECIMAL .5 LEAF WIDTH - DECIMAL 3 1/16 LEAF LENGTH - FRACTIONAL 1/2... | |
| STRAIGHT, ROUND EDGE TYPE 3 5/16 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 3.3125 LEAF LENGTH - DECIMAL .5 LEAF WIDTH - DECIMAL 3 5/16 LEAF LENGTH - FRACTIONAL 1/2... | |
| STRAIGHT, ROUND EDGE TYPE 3.31 INCH LEAF LENGTH 0.5 INCH LEAF WIDTH 0.0015 INCH MIN. GAUGE SIZE 0.035 INCH MAX. GAUGE SIZE 25 LEAVE(S) 0.0015 INCH, INCREMENT 0.001 INCH FROM... | |
| STRAIGHT, ROUND EDGE TYPE 3.31 INCH LEAF LENGTH 0.5 INCH LEAF WIDTH 0.004 INCH MIN. GAUGE SIZE 0.025 INCH MAX. GAUGE SIZE 22 LEAVE(S) BLACKHAWK[T] BRAND | |
| STRAIGHT, ROUND EDGE TYPE 3.31 INCH LEAF LENGTH 0.5 INCH LEAF WIDTH 0.006 INCH MIN. GAUGE SIZE 0.02 INCH MAX. GAUGE SIZE 15 LEAVE(S) 0.001 INCH INCREMENT BLACKHAWK[T] BRAND | |
| STRAIGHT, ROUND EDGE TYPE BRASS MATERIAL 3 5/16 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 3.3125 LEAF LENGTH - DECIMAL .5 LEAF WIDTH - DECIMAL 3 5/16 LEAF LENGTH -... | |
| STRAIGHT, ROUND EDGE TYPE STEEL MATERIAL 1 3/4 INCH LEAF LENGTH 1/4 INCH LEAF WIDTH 1 3/4 LEAF LENGTH - FRACTIONAL 1/4 LEAF WIDTH - FRACTIONAL 0.013 INCH MIN. GAUGE... | |
| STRAIGHT, ROUND EDGE TYPE STEEL MATERIAL 12 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 0.0015 INCH MIN. GAUGE SIZE 0.04 INCH MAX. GAUGE SIZE 25 LEAVE(S) 0.0015, 0.002, 0.003, 0.004,... | |
| STRAIGHT, ROUND EDGE TYPE STEEL MATERIAL 3 5/16 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 3 5/16 LEAF LENGTH - FRACTIONAL 1/2 LEAF WIDTH - FRACTIONAL 0.004/0.006 INCH MIN. GAUGE... | |
| STRAIGHT, ROUND EDGE TYPE STEEL MATERIAL 3 INCH LEAF LENGTH 0.003 INCH MIN. GAUGE SIZE 0.018 INCH MAX. GAUGE SIZE 9 LEAVE(S) INCREMENT 0.001 INCH FROM 0.003 TO 0.006 INCH,... | |
| STRAIGHT, ROUND EDGE TYPE STEEL MATERIAL 3 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 1/2 LEAF WIDTH - FRACTIONAL 0.0015 INCH MIN. GAUGE SIZE 0.04 INCH MAX. GAUGE SIZE 25... | |
| STRAIGHT, ROUND EDGE TYPE STEEL MATERIAL 3 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 1/2 LEAF WIDTH - FRACTIONAL 0.06 MM MIN. GAUGE SIZE 0.7 MM MAX. GAUGE SIZE 0.06... |