Proto® Industrial Tools Combination Wrench J1218BASD

Description
8 1/16 INCH OVERALL LENGTH 14.2875 SMALLER END SIZE IN MM 14.2875 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 23/64 INCH X 19/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.21 LB HEAD DIMENSION 27/32 INCH BOX END DIAMETER X 1 3/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
8 1/16 INCH OVERALL LENGTH 14.2875 SMALLER END SIZE IN MM 14.2875 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 23/64 INCH X 19/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.21 LB HEAD DIMENSION 27/32 INCH BOX END DIAMETER X 1 3/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1218BASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1218BASD
Combination Wrench J1218BASD
8 1/16 INCH OVERALL LENGTH 14.2875 SMALLER END SIZE IN MM 14.2875 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 23/64 INCH X 19/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.21 LB HEAD DIMENSION 27/32 INCH BOX END DIAMETER X 1 3/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 8 1/16 INCH OVERALL LENGTH
  • 14.2875 SMALLER END SIZE IN MM
  • 14.2875 LARGER END SIZE IN MM
  • 9/16 SMALLER END SIZE - FRACTIONAL
  • 9/16 LARGER END SIZE - FRACTIONAL
  • .5625 SMALLER END SIZE - DECIMAL
  • .5625 LARGER END SIZE - DECIMAL
  • 9/16 INCH SMALLER END SIZE
  • 9/16 INCH LARGER END SIZE
  • 23/64 INCH X 19/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTOBLACK[T] BRAND
  • WEIGHT 0.21 LB
  • HEAD DIMENSION 27/32 INCH BOX END DIAMETER X 1 3/16 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1218BASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details