Proto® Industrial Tools Open End Wrench J3524M

Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 6 7/8 INCH OVERALL LENGTH 24 SMALLER END SIZE IN MM 24 MM SMALLER END SIZE ANGLE STYLE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 1 7/8 INCH WEIGHT 0.25 LB
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 6 7/8 INCH OVERALL LENGTH 24 SMALLER END SIZE IN MM 24 MM SMALLER END SIZE ANGLE STYLE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 1 7/8 INCH WEIGHT 0.25 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3524M - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3524M
Open End Wrench J3524M
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 6 7/8 INCH OVERALL LENGTH 24 SMALLER END SIZE IN MM 24 MM SMALLER END SIZE ANGLE STYLE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 1 7/8 INCH WEIGHT 0.25 LB
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 6 7/8 INCH OVERALL LENGTH
  • 24 SMALLER END SIZE IN MM
  • 24 MM SMALLER END SIZE
  • ANGLE STYLE
  • 1/4 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • OUTSIDE HEAD WIDTH 1 7/8 INCH
  • WEIGHT 0.25 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3524M
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details