Proto® Industrial Tools Box End Wrench J1731

Description
DOUBLE END TYPE 7 1/4 INCH OVERALL LENGTH 15.875 SMALLER END SIZE IN MM 19.05 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 13/32 INCH WEIGHT 0.33 LB APPLICABLE STANDARD FEDERAL GGG-W-636E LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END TYPE 7 1/4 INCH OVERALL LENGTH 15.875 SMALLER END SIZE IN MM 19.05 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 13/32 INCH WEIGHT 0.33 LB APPLICABLE STANDARD FEDERAL GGG-W-636E LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1731 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1731
Box End Wrench J1731
DOUBLE END TYPE 7 1/4 INCH OVERALL LENGTH 15.875 SMALLER END SIZE IN MM 19.05 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 13/32 INCH WEIGHT 0.33 LB APPLICABLE STANDARD FEDERAL GGG-W-636E LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END TYPE
  • 7 1/4 INCH OVERALL LENGTH
  • 15.875 SMALLER END SIZE IN MM
  • 19.05 LARGER END SIZE IN MM
  • 5/8 SMALLER END SIZE - FRACTIONAL
  • 3/4 LARGER END SIZE - FRACTIONAL
  • .625 SMALLER END SIZE - DECIMAL
  • .75 LARGER END SIZE - DECIMAL
  • 5/8 INCH SMALLER END SIZE
  • 3/4 INCH LARGER END SIZE
  • 12 POINT(S)
  • PROTO[R] BRAND
  • SMALLER END OUTER DIAMETER 13/32 INCH
  • WEIGHT 0.33 LB
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1731
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details