Proto® Industrial Tools Open End Wrench J3025B

Description
DOUBLE END, ANGLE TYPE 6-7/16 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 15/64 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END, ANGLE TYPE 6-7/16 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 15/64 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3025B - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3025B
Open End Wrench J3025B
DOUBLE END, ANGLE TYPE 6-7/16 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 15/64 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END, ANGLE TYPE
  • 6-7/16 INCH OVERALL LENGTH
  • 7/16 SMALLER END SIZE - FRACTIONAL
  • 1/2 LARGER END SIZE - FRACTIONAL
  • .4375 SMALLER END SIZE - DECIMAL
  • .5 LARGER END SIZE - DECIMAL
  • 7/16 INCH SMALLER END SIZE
  • 1/2 INCH LARGER END SIZE
  • 15/64 INCH HEAD THICKNESS
  • 15 DEG OFFSET ANGLE
  • COATING BLACK OXIDE FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3025B
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details