Proto® Industrial Tools Box End Wrench J1725

Description
DOUBLE END TYPE 5 3/4 INCH OVERALL LENGTH 11.113 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .438 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 3/8 INCH WEIGHT 0.14 LB APPLICABLE STANDARD FEDERAL GGG-W-636E LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END TYPE 5 3/4 INCH OVERALL LENGTH 11.113 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .438 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 3/8 INCH WEIGHT 0.14 LB APPLICABLE STANDARD FEDERAL GGG-W-636E LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1725 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1725
Box End Wrench J1725
DOUBLE END TYPE 5 3/4 INCH OVERALL LENGTH 11.113 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .438 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 3/8 INCH WEIGHT 0.14 LB APPLICABLE STANDARD FEDERAL GGG-W-636E LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END TYPE
  • 5 3/4 INCH OVERALL LENGTH
  • 11.113 SMALLER END SIZE IN MM
  • 12.7 LARGER END SIZE IN MM
  • 7/16 SMALLER END SIZE - FRACTIONAL
  • 1/2 LARGER END SIZE - FRACTIONAL
  • .438 SMALLER END SIZE - DECIMAL
  • .5 LARGER END SIZE - DECIMAL
  • 7/16 INCH SMALLER END SIZE
  • 1/2 INCH LARGER END SIZE
  • 12 POINT(S)
  • PROTO[R] BRAND
  • SMALLER END OUTER DIAMETER 3/8 INCH
  • WEIGHT 0.14 LB
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1725
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Ratcheting Hydrant Wrench - Model 52-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 15 inch (381 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details