Proto® Industrial Tools Open End Wrench J30607

Description
DOUBLE END, STRAIGHT TYPE 114 MM OVERALL LENGTH 6 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM .236 SMALLER END SIZE - DECIMAL .276 LARGER END SIZE - DECIMAL 6 MM SMALLER END SIZE 7 MM LARGER END SIZE 4.3 MM HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.9 WEIGHT 25 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 114 MM OVERALL LENGTH 6 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM .236 SMALLER END SIZE - DECIMAL .276 LARGER END SIZE - DECIMAL 6 MM SMALLER END SIZE 7 MM LARGER END SIZE 4.3 MM HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.9 WEIGHT 25 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J30607 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J30607
Open End Wrench J30607
DOUBLE END, STRAIGHT TYPE 114 MM OVERALL LENGTH 6 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM .236 SMALLER END SIZE - DECIMAL .276 LARGER END SIZE - DECIMAL 6 MM SMALLER END SIZE 7 MM LARGER END SIZE 4.3 MM HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.9 WEIGHT 25 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, STRAIGHT TYPE
  • 114 MM OVERALL LENGTH
  • 6 SMALLER END SIZE IN MM
  • 7 LARGER END SIZE IN MM
  • .236 SMALLER END SIZE - DECIMAL
  • .276 LARGER END SIZE - DECIMAL
  • 6 MM SMALLER END SIZE
  • 7 MM LARGER END SIZE
  • 4.3 MM HEAD THICKNESS
  • 15 DEG X 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ANSI B107.9
  • WEIGHT 25 GRAM
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J30607
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details