Proto® Industrial Tools Flare Nut Wrench J3710M

Description
DOUBLE END, STRAIGHT TYPE 176.3 MM OVERALL LENGTH 7.1 SMALLER END SIZE IN MM 8.9 LARGER END SIZE IN MM 9/32 SMALLER END SIZE - FRACTIONAL .28 SMALLER END SIZE - DECIMAL .35 LARGER END SIZE - DECIMAL 7.1 MM SMALLER END SIZE 8.9 MM LARGER END SIZE 10 MM HEAD THICKNESS 6 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND APPLICABLE STANDARD ANSI B107.9 HEAD DIAMETER 22 MM X 24.4 MM WEIGHT 95 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 176.3 MM OVERALL LENGTH 7.1 SMALLER END SIZE IN MM 8.9 LARGER END SIZE IN MM 9/32 SMALLER END SIZE - FRACTIONAL .28 SMALLER END SIZE - DECIMAL .35 LARGER END SIZE - DECIMAL 7.1 MM SMALLER END SIZE 8.9 MM LARGER END SIZE 10 MM HEAD THICKNESS 6 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND APPLICABLE STANDARD ANSI B107.9 HEAD DIAMETER 22 MM X 24.4 MM WEIGHT 95 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flare Nut Wrench - J3710M - Proto® Industrial Tools
New Britain, CT, USA
Flare Nut Wrench
J3710M
Flare Nut Wrench J3710M
DOUBLE END, STRAIGHT TYPE 176.3 MM OVERALL LENGTH 7.1 SMALLER END SIZE IN MM 8.9 LARGER END SIZE IN MM 9/32 SMALLER END SIZE - FRACTIONAL .28 SMALLER END SIZE - DECIMAL .35 LARGER END SIZE - DECIMAL 7.1 MM SMALLER END SIZE 8.9 MM LARGER END SIZE 10 MM HEAD THICKNESS 6 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND APPLICABLE STANDARD ANSI B107.9 HEAD DIAMETER 22 MM X 24.4 MM WEIGHT 95 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, STRAIGHT TYPE
  • 176.3 MM OVERALL LENGTH
  • 7.1 SMALLER END SIZE IN MM
  • 8.9 LARGER END SIZE IN MM
  • 9/32 SMALLER END SIZE - FRACTIONAL
  • .28 SMALLER END SIZE - DECIMAL
  • .35 LARGER END SIZE - DECIMAL
  • 7.1 MM SMALLER END SIZE
  • 8.9 MM LARGER END SIZE
  • 10 MM HEAD THICKNESS
  • 6 POINT(S)
  • 15 DEG X 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T] BRAND
  • APPLICABLE STANDARD ANSI B107.9
  • HEAD DIAMETER 22 MM X 24.4 MM
  • WEIGHT 95 GRAM
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3710M
Product Name Flare Nut Wrench
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details