Proto® Industrial Tools Box End Wrench J2649SW

Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 16 INCH OVERALL LENGTH 3 1/16 SMALLER END SIZE - FRACTIONAL 3 1/16 INCH SMALLER END SIZE 4 25/32 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 1 7/8 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 13.37 LB OFFSET HEIGHT 2 5/8 INCH
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 16 INCH OVERALL LENGTH 3 1/16 SMALLER END SIZE - FRACTIONAL 3 1/16 INCH SMALLER END SIZE 4 25/32 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 1 7/8 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 13.37 LB OFFSET HEIGHT 2 5/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2649SW - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2649SW
Box End Wrench J2649SW
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 16 INCH OVERALL LENGTH 3 1/16 SMALLER END SIZE - FRACTIONAL 3 1/16 INCH SMALLER END SIZE 4 25/32 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 1 7/8 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 13.37 LB OFFSET HEIGHT 2 5/8 INCH
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 16 INCH OVERALL LENGTH
  • 3 1/16 SMALLER END SIZE - FRACTIONAL
  • 3 1/16 INCH SMALLER END SIZE
  • 4 25/32 INCH SMALLER END OUTER DIAMETER
  • STRAIGHT STYLE
  • 1 7/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • PROTO[R] BRAND
  • WEIGHT 13.37 LB
  • OFFSET HEIGHT 2 5/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2649SW
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details