Proto® Industrial Tools Combination Wrench J1230HASD

Description
13 1/4 INCH OVERALL LENGTH 23.8125 SMALLER END SIZE IN MM 23.8125 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL .9375 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 37/64 INCH X 13/32 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.74 LB APPLICABLE STANDARD FEDERAL GGG-W-363E, ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 1 27/64 INCH BOX END DIAMETER X 1 29/32 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
13 1/4 INCH OVERALL LENGTH 23.8125 SMALLER END SIZE IN MM 23.8125 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL .9375 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 37/64 INCH X 13/32 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.74 LB APPLICABLE STANDARD FEDERAL GGG-W-363E, ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 1 27/64 INCH BOX END DIAMETER X 1 29/32 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1230HASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1230HASD
Combination Wrench J1230HASD
13 1/4 INCH OVERALL LENGTH 23.8125 SMALLER END SIZE IN MM 23.8125 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL .9375 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 37/64 INCH X 13/32 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.74 LB APPLICABLE STANDARD FEDERAL GGG-W-363E, ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 1 27/64 INCH BOX END DIAMETER X 1 29/32 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 13 1/4 INCH OVERALL LENGTH
  • 23.8125 SMALLER END SIZE IN MM
  • 23.8125 LARGER END SIZE IN MM
  • 15/16 SMALLER END SIZE - FRACTIONAL
  • 15/16 LARGER END SIZE - FRACTIONAL
  • .9375 SMALLER END SIZE - DECIMAL
  • .9375 LARGER END SIZE - DECIMAL
  • 15/16 INCH SMALLER END SIZE
  • 15/16 INCH LARGER END SIZE
  • 37/64 INCH X 13/32 INCH HEAD THICKNESS
  • 6 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.74 LB
  • APPLICABLE STANDARD FEDERAL GGG-W-363E, ANSI B107.6
  • ITEMS/FEATURES ANTI SLIP DESIGN OPEN END
  • HEAD DIMENSION 1 27/64 INCH BOX END DIAMETER X 1 29/32 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1230HASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Square Transmission Impact Socket TRTSIS - 21-T8T29-Q100 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Transmission Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 10.38 inch (264 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details