Proto® Industrial Tools Open End Wrench J3544M

Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 5/8 INCH OVERALL LENGTH 44 SMALLER END SIZE IN MM 44 MM SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 5/8 INCH WEIGHT 0.43 LB
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 5/8 INCH OVERALL LENGTH 44 SMALLER END SIZE IN MM 44 MM SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 5/8 INCH WEIGHT 0.43 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3544M - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3544M
Open End Wrench J3544M
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 5/8 INCH OVERALL LENGTH 44 SMALLER END SIZE IN MM 44 MM SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 5/8 INCH WEIGHT 0.43 LB
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 7 5/8 INCH OVERALL LENGTH
  • 44 SMALLER END SIZE IN MM
  • 44 MM SMALLER END SIZE
  • ANGLE STYLE
  • 9/32 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • OUTSIDE HEAD WIDTH 2 5/8 INCH
  • WEIGHT 0.43 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3544M
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details