Proto® Industrial Tools Flare Nut Wrench J3707MT

Description
DOUBLE END, STRAIGHT TYPE 144.5 MM OVERALL LENGTH 5.6 SMALLER END SIZE IN MM 5.9 LARGER END SIZE IN MM .22 SMALLER END SIZE - DECIMAL .232 LARGER END SIZE - DECIMAL 5.6 MM SMALLER END SIZE 5.9 MM LARGER END SIZE 7.5 MM X 8.3 MM HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND APPLICABLE STANDARD MA 4360 HEAD DIAMETER 17.2 MM X 18.9 MM WEIGHT 50 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 144.5 MM OVERALL LENGTH 5.6 SMALLER END SIZE IN MM 5.9 LARGER END SIZE IN MM .22 SMALLER END SIZE - DECIMAL .232 LARGER END SIZE - DECIMAL 5.6 MM SMALLER END SIZE 5.9 MM LARGER END SIZE 7.5 MM X 8.3 MM HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND APPLICABLE STANDARD MA 4360 HEAD DIAMETER 17.2 MM X 18.9 MM WEIGHT 50 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flare Nut Wrench - J3707MT - Proto® Industrial Tools
New Britain, CT, USA
Flare Nut Wrench
J3707MT
Flare Nut Wrench J3707MT
DOUBLE END, STRAIGHT TYPE 144.5 MM OVERALL LENGTH 5.6 SMALLER END SIZE IN MM 5.9 LARGER END SIZE IN MM .22 SMALLER END SIZE - DECIMAL .232 LARGER END SIZE - DECIMAL 5.6 MM SMALLER END SIZE 5.9 MM LARGER END SIZE 7.5 MM X 8.3 MM HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND APPLICABLE STANDARD MA 4360 HEAD DIAMETER 17.2 MM X 18.9 MM WEIGHT 50 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, STRAIGHT TYPE
  • 144.5 MM OVERALL LENGTH
  • 5.6 SMALLER END SIZE IN MM
  • 5.9 LARGER END SIZE IN MM
  • .22 SMALLER END SIZE - DECIMAL
  • .232 LARGER END SIZE - DECIMAL
  • 5.6 MM SMALLER END SIZE
  • 5.9 MM LARGER END SIZE
  • 7.5 MM X 8.3 MM HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG X 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T] BRAND
  • APPLICABLE STANDARD MA 4360
  • HEAD DIAMETER 17.2 MM X 18.9 MM
  • WEIGHT 50 GRAM
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3707MT
Product Name Flare Nut Wrench
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details