Proto® Industrial Tools Open End Wrench J31415

Description
DOUBLE END, STRAIGHT TYPE 193 MM OVERALL LENGTH 14 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM .551 SMALLER END SIZE - DECIMAL .591 LARGER END SIZE - DECIMAL 14 MM SMALLER END SIZE 15 MM LARGER END SIZE 7.1 MM HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.9 WEIGHT 130 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 193 MM OVERALL LENGTH 14 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM .551 SMALLER END SIZE - DECIMAL .591 LARGER END SIZE - DECIMAL 14 MM SMALLER END SIZE 15 MM LARGER END SIZE 7.1 MM HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.9 WEIGHT 130 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J31415 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J31415
Open End Wrench J31415
DOUBLE END, STRAIGHT TYPE 193 MM OVERALL LENGTH 14 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM .551 SMALLER END SIZE - DECIMAL .591 LARGER END SIZE - DECIMAL 14 MM SMALLER END SIZE 15 MM LARGER END SIZE 7.1 MM HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.9 WEIGHT 130 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, STRAIGHT TYPE
  • 193 MM OVERALL LENGTH
  • 14 SMALLER END SIZE IN MM
  • 15 LARGER END SIZE IN MM
  • .551 SMALLER END SIZE - DECIMAL
  • .591 LARGER END SIZE - DECIMAL
  • 14 MM SMALLER END SIZE
  • 15 MM LARGER END SIZE
  • 7.1 MM HEAD THICKNESS
  • 15 DEG X 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ANSI B107.9
  • WEIGHT 130 GRAM
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J31415
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details