Proto® Industrial Tools Open End Wrench J30809

Description
DOUBLE END, STRAIGHT TYPE 130 MM OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM .315 SMALLER END SIZE - DECIMAL .354 LARGER END SIZE - DECIMAL 8 MM SMALLER END SIZE 9 MM LARGER END SIZE 4.8 MM HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.9 WEIGHT 40 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 130 MM OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM .315 SMALLER END SIZE - DECIMAL .354 LARGER END SIZE - DECIMAL 8 MM SMALLER END SIZE 9 MM LARGER END SIZE 4.8 MM HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.9 WEIGHT 40 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J30809 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J30809
Open End Wrench J30809
DOUBLE END, STRAIGHT TYPE 130 MM OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM .315 SMALLER END SIZE - DECIMAL .354 LARGER END SIZE - DECIMAL 8 MM SMALLER END SIZE 9 MM LARGER END SIZE 4.8 MM HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.9 WEIGHT 40 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, STRAIGHT TYPE
  • 130 MM OVERALL LENGTH
  • 8 SMALLER END SIZE IN MM
  • 9 LARGER END SIZE IN MM
  • .315 SMALLER END SIZE - DECIMAL
  • .354 LARGER END SIZE - DECIMAL
  • 8 MM SMALLER END SIZE
  • 9 MM LARGER END SIZE
  • 4.8 MM HEAD THICKNESS
  • 15 DEG X 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ANSI B107.9
  • WEIGHT 40 GRAM
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J30809
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details