Proto® Industrial Tools Box End Wrench J2623

Description
21 INCH OVERALL LENGTH 36.5125 SMALLER END SIZE IN MM 36.5125 LARGER END SIZE IN MM 1-7/16 SMALLER END SIZE - FRACTIONAL 1-7/16 LARGER END SIZE - FRACTIONAL 1.4375 SMALLER END SIZE - DECIMAL 1.4375 LARGER END SIZE - DECIMAL 1-7/16 INCH SMALLER END SIZE 1-7/16 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 2-1/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
21 INCH OVERALL LENGTH 36.5125 SMALLER END SIZE IN MM 36.5125 LARGER END SIZE IN MM 1-7/16 SMALLER END SIZE - FRACTIONAL 1-7/16 LARGER END SIZE - FRACTIONAL 1.4375 SMALLER END SIZE - DECIMAL 1.4375 LARGER END SIZE - DECIMAL 1-7/16 INCH SMALLER END SIZE 1-7/16 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 2-1/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2623 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2623
Box End Wrench J2623
21 INCH OVERALL LENGTH 36.5125 SMALLER END SIZE IN MM 36.5125 LARGER END SIZE IN MM 1-7/16 SMALLER END SIZE - FRACTIONAL 1-7/16 LARGER END SIZE - FRACTIONAL 1.4375 SMALLER END SIZE - DECIMAL 1.4375 LARGER END SIZE - DECIMAL 1-7/16 INCH SMALLER END SIZE 1-7/16 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 2-1/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 21 INCH OVERALL LENGTH
  • 36.5125 SMALLER END SIZE IN MM
  • 36.5125 LARGER END SIZE IN MM
  • 1-7/16 SMALLER END SIZE - FRACTIONAL
  • 1-7/16 LARGER END SIZE - FRACTIONAL
  • 1.4375 SMALLER END SIZE - DECIMAL
  • 1.4375 LARGER END SIZE - DECIMAL
  • 1-7/16 INCH SMALLER END SIZE
  • 1-7/16 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 2-1/8 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2623
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details