Proto® Industrial Tools Box End Wrench J2654SW

Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 18 INCH OVERALL LENGTH 3 3/8 SMALLER END SIZE - FRACTIONAL 3 3/8 INCH SMALLER END SIZE 6 1/4 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 2 3/8 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 26.88 LB OFFSET HEIGHT 3 5/8 INCH
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 18 INCH OVERALL LENGTH 3 3/8 SMALLER END SIZE - FRACTIONAL 3 3/8 INCH SMALLER END SIZE 6 1/4 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 2 3/8 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 26.88 LB OFFSET HEIGHT 3 5/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2654SW - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2654SW
Box End Wrench J2654SW
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 18 INCH OVERALL LENGTH 3 3/8 SMALLER END SIZE - FRACTIONAL 3 3/8 INCH SMALLER END SIZE 6 1/4 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 2 3/8 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 26.88 LB OFFSET HEIGHT 3 5/8 INCH
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 18 INCH OVERALL LENGTH
  • 3 3/8 SMALLER END SIZE - FRACTIONAL
  • 3 3/8 INCH SMALLER END SIZE
  • 6 1/4 INCH SMALLER END OUTER DIAMETER
  • STRAIGHT STYLE
  • 2 3/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • PROTO[R] BRAND
  • WEIGHT 26.88 LB
  • OFFSET HEIGHT 3 5/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2654SW
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details