Proto® Industrial Tools Combination Wrench J1211MASD

Description
175.5 MM OVERALL LENGTH 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 11 MM LARGER END SIZE 8.3 MM X 5.9 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.14 LB APPLICABLE STANDARD ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 17.4 MM BOX END DIAMETER X 23.4 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
175.5 MM OVERALL LENGTH 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 11 MM LARGER END SIZE 8.3 MM X 5.9 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.14 LB APPLICABLE STANDARD ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 17.4 MM BOX END DIAMETER X 23.4 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1211MASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1211MASD
Combination Wrench J1211MASD
175.5 MM OVERALL LENGTH 11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 11 MM LARGER END SIZE 8.3 MM X 5.9 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.14 LB APPLICABLE STANDARD ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 17.4 MM BOX END DIAMETER X 23.4 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 175.5 MM OVERALL LENGTH
  • 11 SMALLER END SIZE IN MM
  • 11 LARGER END SIZE IN MM
  • 11 MM SMALLER END SIZE
  • 11 MM LARGER END SIZE
  • 8.3 MM X 5.9 MM HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.14 LB
  • APPLICABLE STANDARD ANSI B107.6
  • ITEMS/FEATURES ANTI SLIP DESIGN OPEN END
  • HEAD DIMENSION 17.4 MM BOX END DIAMETER X 23.4 MM OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1211MASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Quick Release Socket Wrench - Model 50QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details