Proto® Industrial Tools Flare Nut Wrench J3719M

Description
DOUBLE END, STRAIGHT TYPE 239.7 MM OVERALL LENGTH 14.5 SMALLER END SIZE IN MM 16 LARGER END SIZE IN MM .571 SMALLER END SIZE - DECIMAL .63 LARGER END SIZE - DECIMAL 14.5 MM SMALLER END SIZE 16 MM LARGER END SIZE 14 MM X 14.7 MM HEAD THICKNESS 6 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND APPLICABLE STANDARD ANSI B107.9 HEAD DIAMETER 32.5 MM X 34.9 MM WEIGHT 227 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 239.7 MM OVERALL LENGTH 14.5 SMALLER END SIZE IN MM 16 LARGER END SIZE IN MM .571 SMALLER END SIZE - DECIMAL .63 LARGER END SIZE - DECIMAL 14.5 MM SMALLER END SIZE 16 MM LARGER END SIZE 14 MM X 14.7 MM HEAD THICKNESS 6 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND APPLICABLE STANDARD ANSI B107.9 HEAD DIAMETER 32.5 MM X 34.9 MM WEIGHT 227 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flare Nut Wrench - J3719M - Proto® Industrial Tools
New Britain, CT, USA
Flare Nut Wrench
J3719M
Flare Nut Wrench J3719M
DOUBLE END, STRAIGHT TYPE 239.7 MM OVERALL LENGTH 14.5 SMALLER END SIZE IN MM 16 LARGER END SIZE IN MM .571 SMALLER END SIZE - DECIMAL .63 LARGER END SIZE - DECIMAL 14.5 MM SMALLER END SIZE 16 MM LARGER END SIZE 14 MM X 14.7 MM HEAD THICKNESS 6 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND APPLICABLE STANDARD ANSI B107.9 HEAD DIAMETER 32.5 MM X 34.9 MM WEIGHT 227 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, STRAIGHT TYPE
  • 239.7 MM OVERALL LENGTH
  • 14.5 SMALLER END SIZE IN MM
  • 16 LARGER END SIZE IN MM
  • .571 SMALLER END SIZE - DECIMAL
  • .63 LARGER END SIZE - DECIMAL
  • 14.5 MM SMALLER END SIZE
  • 16 MM LARGER END SIZE
  • 14 MM X 14.7 MM HEAD THICKNESS
  • 6 POINT(S)
  • 15 DEG X 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T] BRAND
  • APPLICABLE STANDARD ANSI B107.9
  • HEAD DIAMETER 32.5 MM X 34.9 MM
  • WEIGHT 227 GRAM
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3719M
Product Name Flare Nut Wrench
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details