Proto® Industrial Tools Box End Wrench J2635

Description
26 INCH OVERALL LENGTH 55.5625 SMALLER END SIZE IN MM 55.5625 LARGER END SIZE IN MM 2-3/16 SMALLER END SIZE - FRACTIONAL 2-3/16 LARGER END SIZE - FRACTIONAL 2.1875 SMALLER END SIZE - DECIMAL 2.1875 LARGER END SIZE - DECIMAL 2-3/16 INCH SMALLER END SIZE 2-3/16 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 3-15/32 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
26 INCH OVERALL LENGTH 55.5625 SMALLER END SIZE IN MM 55.5625 LARGER END SIZE IN MM 2-3/16 SMALLER END SIZE - FRACTIONAL 2-3/16 LARGER END SIZE - FRACTIONAL 2.1875 SMALLER END SIZE - DECIMAL 2.1875 LARGER END SIZE - DECIMAL 2-3/16 INCH SMALLER END SIZE 2-3/16 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 3-15/32 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2635 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2635
Box End Wrench J2635
26 INCH OVERALL LENGTH 55.5625 SMALLER END SIZE IN MM 55.5625 LARGER END SIZE IN MM 2-3/16 SMALLER END SIZE - FRACTIONAL 2-3/16 LARGER END SIZE - FRACTIONAL 2.1875 SMALLER END SIZE - DECIMAL 2.1875 LARGER END SIZE - DECIMAL 2-3/16 INCH SMALLER END SIZE 2-3/16 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 3-15/32 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 26 INCH OVERALL LENGTH
  • 55.5625 SMALLER END SIZE IN MM
  • 55.5625 LARGER END SIZE IN MM
  • 2-3/16 SMALLER END SIZE - FRACTIONAL
  • 2-3/16 LARGER END SIZE - FRACTIONAL
  • 2.1875 SMALLER END SIZE - DECIMAL
  • 2.1875 LARGER END SIZE - DECIMAL
  • 2-3/16 INCH SMALLER END SIZE
  • 2-3/16 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 3-15/32 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2635
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details