Proto® Industrial Tools Open End Wrench J32123

Description
DOUBLE END, STRAIGHT TYPE 257 MM OVERALL LENGTH 21 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM .827 SMALLER END SIZE - DECIMAL .906 LARGER END SIZE - DECIMAL 21 MM SMALLER END SIZE 23 MM LARGER END SIZE 9.1 MM HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.9 WEIGHT 265 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 257 MM OVERALL LENGTH 21 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM .827 SMALLER END SIZE - DECIMAL .906 LARGER END SIZE - DECIMAL 21 MM SMALLER END SIZE 23 MM LARGER END SIZE 9.1 MM HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.9 WEIGHT 265 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J32123 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J32123
Open End Wrench J32123
DOUBLE END, STRAIGHT TYPE 257 MM OVERALL LENGTH 21 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM .827 SMALLER END SIZE - DECIMAL .906 LARGER END SIZE - DECIMAL 21 MM SMALLER END SIZE 23 MM LARGER END SIZE 9.1 MM HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.9 WEIGHT 265 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, STRAIGHT TYPE
  • 257 MM OVERALL LENGTH
  • 21 SMALLER END SIZE IN MM
  • 23 LARGER END SIZE IN MM
  • .827 SMALLER END SIZE - DECIMAL
  • .906 LARGER END SIZE - DECIMAL
  • 21 MM SMALLER END SIZE
  • 23 MM LARGER END SIZE
  • 9.1 MM HEAD THICKNESS
  • 15 DEG X 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ANSI B107.9
  • WEIGHT 265 GRAM
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J32123
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Square Distribution Linemans Wrench - 51901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details