Proto® Industrial Tools Flare Nut Wrench J3713M

Description
DOUBLE END, STRAIGHT TYPE 192 MM OVERALL LENGTH 9.6 SMALLER END SIZE IN MM 11.2 LARGER END SIZE IN MM .378 SMALLER END SIZE - DECIMAL .441 LARGER END SIZE - DECIMAL 9.6 MM SMALLER END SIZE 11.2 MM LARGER END SIZE 10 MM X 11.7 MM HEAD THICKNESS 6 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND APPLICABLE STANDARD ANSI B107.9 HEAD DIAMETER 25.7 MM X 27.6 MM WEIGHT 109 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 192 MM OVERALL LENGTH 9.6 SMALLER END SIZE IN MM 11.2 LARGER END SIZE IN MM .378 SMALLER END SIZE - DECIMAL .441 LARGER END SIZE - DECIMAL 9.6 MM SMALLER END SIZE 11.2 MM LARGER END SIZE 10 MM X 11.7 MM HEAD THICKNESS 6 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND APPLICABLE STANDARD ANSI B107.9 HEAD DIAMETER 25.7 MM X 27.6 MM WEIGHT 109 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flare Nut Wrench - J3713M - Proto® Industrial Tools
New Britain, CT, USA
Flare Nut Wrench
J3713M
Flare Nut Wrench J3713M
DOUBLE END, STRAIGHT TYPE 192 MM OVERALL LENGTH 9.6 SMALLER END SIZE IN MM 11.2 LARGER END SIZE IN MM .378 SMALLER END SIZE - DECIMAL .441 LARGER END SIZE - DECIMAL 9.6 MM SMALLER END SIZE 11.2 MM LARGER END SIZE 10 MM X 11.7 MM HEAD THICKNESS 6 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND APPLICABLE STANDARD ANSI B107.9 HEAD DIAMETER 25.7 MM X 27.6 MM WEIGHT 109 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, STRAIGHT TYPE
  • 192 MM OVERALL LENGTH
  • 9.6 SMALLER END SIZE IN MM
  • 11.2 LARGER END SIZE IN MM
  • .378 SMALLER END SIZE - DECIMAL
  • .441 LARGER END SIZE - DECIMAL
  • 9.6 MM SMALLER END SIZE
  • 11.2 MM LARGER END SIZE
  • 10 MM X 11.7 MM HEAD THICKNESS
  • 6 POINT(S)
  • 15 DEG X 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T] BRAND
  • APPLICABLE STANDARD ANSI B107.9
  • HEAD DIAMETER 25.7 MM X 27.6 MM
  • WEIGHT 109 GRAM
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3713M
Product Name Flare Nut Wrench
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details