Proto® Industrial Tools Wrench Set J30000A

Description
ANGULAR HEAD OPEN END TYPE HEAT TREATED STEEL MATERIAL 10 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 3.93 LB SET CONTENTS (10) 6 X 7 TO 24 X 26 INCH
Datasheet
Description
ANGULAR HEAD OPEN END TYPE HEAT TREATED STEEL MATERIAL 10 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 3.93 LB SET CONTENTS (10) 6 X 7 TO 24 X 26 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - J30000A - Proto® Industrial Tools
New Britain, CT, USA
Wrench Set
J30000A
Wrench Set J30000A
ANGULAR HEAD OPEN END TYPE HEAT TREATED STEEL MATERIAL 10 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 3.93 LB SET CONTENTS (10) 6 X 7 TO 24 X 26 INCH
  • ANGULAR HEAD OPEN END TYPE
  • HEAT TREATED STEEL MATERIAL
  • 10 PIECE(S)
  • KIT PACKAGING TYPE
  • PROTO. BRAND
  • WEIGHT 3.93 LB
  • SET CONTENTS (10) 6 X 7 TO 24 X 26 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J30000A
Product Name Wrench Set
Type Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details