Proto® Industrial Tools Combination Wrench J1236M

Description
HEAT TREATED ALLOY STEEL MATERIAL 492 MM OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 36 SMALLER END SIZE IN MM 36 LARGER END SIZE IN MM 1.417 SMALLER END SIZE - DECIMAL 1.417 LARGER END SIZE - DECIMAL 36 MM SMALLER END SIZE 36 MM LARGER END SIZE 14 MM X 20.1 MM HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 1258 GRAM APPLICABLE STANDARD ANSI B107.9 TYPE ANGLE HEAD DIMENSION 52 MM BOX END DIAMETER X 73 MM OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
HEAT TREATED ALLOY STEEL MATERIAL 492 MM OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 36 SMALLER END SIZE IN MM 36 LARGER END SIZE IN MM 1.417 SMALLER END SIZE - DECIMAL 1.417 LARGER END SIZE - DECIMAL 36 MM SMALLER END SIZE 36 MM LARGER END SIZE 14 MM X 20.1 MM HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 1258 GRAM APPLICABLE STANDARD ANSI B107.9 TYPE ANGLE HEAD DIMENSION 52 MM BOX END DIAMETER X 73 MM OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1236M - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1236M
Combination Wrench J1236M
HEAT TREATED ALLOY STEEL MATERIAL 492 MM OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 36 SMALLER END SIZE IN MM 36 LARGER END SIZE IN MM 1.417 SMALLER END SIZE - DECIMAL 1.417 LARGER END SIZE - DECIMAL 36 MM SMALLER END SIZE 36 MM LARGER END SIZE 14 MM X 20.1 MM HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 1258 GRAM APPLICABLE STANDARD ANSI B107.9 TYPE ANGLE HEAD DIMENSION 52 MM BOX END DIAMETER X 73 MM OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 492 MM OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 36 SMALLER END SIZE IN MM
  • 36 LARGER END SIZE IN MM
  • 1.417 SMALLER END SIZE - DECIMAL
  • 1.417 LARGER END SIZE - DECIMAL
  • 36 MM SMALLER END SIZE
  • 36 MM LARGER END SIZE
  • 14 MM X 20.1 MM HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG X 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T] BRAND
  • WEIGHT 1258 GRAM
  • APPLICABLE STANDARD ANSI B107.9
  • TYPE ANGLE
  • HEAD DIMENSION 52 MM BOX END DIAMETER X 73 MM OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1236M
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details