Proto® Industrial Tools Open End Wrench J3109M

Description
DOUBLE END, ANGLE TYPE 120.6 MM OVERALL LENGTH 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM .354 SMALLER END SIZE - DECIMAL .354 LARGER END SIZE - DECIMAL 9 MM SMALLER END SIZE 9 MM LARGER END SIZE 5 MM HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 30 GRAM COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, ANGLE TYPE 120.6 MM OVERALL LENGTH 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM .354 SMALLER END SIZE - DECIMAL .354 LARGER END SIZE - DECIMAL 9 MM SMALLER END SIZE 9 MM LARGER END SIZE 5 MM HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 30 GRAM COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3109M - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3109M
Open End Wrench J3109M
DOUBLE END, ANGLE TYPE 120.6 MM OVERALL LENGTH 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM .354 SMALLER END SIZE - DECIMAL .354 LARGER END SIZE - DECIMAL 9 MM SMALLER END SIZE 9 MM LARGER END SIZE 5 MM HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 30 GRAM COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, ANGLE TYPE
  • 120.6 MM OVERALL LENGTH
  • 9 SMALLER END SIZE IN MM
  • 9 LARGER END SIZE IN MM
  • .354 SMALLER END SIZE - DECIMAL
  • .354 LARGER END SIZE - DECIMAL
  • 9 MM SMALLER END SIZE
  • 9 MM LARGER END SIZE
  • 5 MM HEAD THICKNESS
  • 15 DEG X 60 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 30 GRAM
  • COATING POLISHED
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3109M
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details