Proto® Industrial Tools Combination Wrench J1218EF

Description
ALLOY STEEL MATERIAL SATIN FINISH 5 7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 11/32 INCH X 1/4 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.16 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 43/64 INCH HEAD DIMENSION 1 1/8 INCH W OPEN END X 51/64 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL SATIN FINISH 5 7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 11/32 INCH X 1/4 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.16 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 43/64 INCH HEAD DIMENSION 1 1/8 INCH W OPEN END X 51/64 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1218EF - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1218EF
Combination Wrench J1218EF
ALLOY STEEL MATERIAL SATIN FINISH 5 7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 11/32 INCH X 1/4 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.16 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 43/64 INCH HEAD DIMENSION 1 1/8 INCH W OPEN END X 51/64 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 5 7/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 9/16 SMALLER END SIZE - FRACTIONAL
  • 9/16 LARGER END SIZE - FRACTIONAL
  • 9/16 INCH SMALLER END SIZE
  • 9/16 INCH LARGER END SIZE
  • 11/32 INCH X 1/4 INCH HEAD THICKNESS
  • 6 POINT(S)
  • 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.16 LB
  • APPLICABLE STANDARD ASME B107.100
  • OFFSET TYPE ANGLE
  • THROAT DEPTH 43/64 INCH
  • HEAD DIMENSION 1 1/8 INCH W OPEN END X 51/64 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1218EF
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details