Proto® Industrial Tools Box End Wrench J2665SWM

Description
SINGLE END ANGLE TYPE 343 MM OVERALL LENGTH 65 SMALLER END SIZE IN MM 2.559 SMALLER END SIZE - DECIMAL 65 MM SMALLER END SIZE 38 MM HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 102 MM WEIGHT 4.54 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END ANGLE TYPE 343 MM OVERALL LENGTH 65 SMALLER END SIZE IN MM 2.559 SMALLER END SIZE - DECIMAL 65 MM SMALLER END SIZE 38 MM HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 102 MM WEIGHT 4.54 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2665SWM - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2665SWM
Box End Wrench J2665SWM
SINGLE END ANGLE TYPE 343 MM OVERALL LENGTH 65 SMALLER END SIZE IN MM 2.559 SMALLER END SIZE - DECIMAL 65 MM SMALLER END SIZE 38 MM HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 102 MM WEIGHT 4.54 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END ANGLE TYPE
  • 343 MM OVERALL LENGTH
  • 65 SMALLER END SIZE IN MM
  • 2.559 SMALLER END SIZE - DECIMAL
  • 65 MM SMALLER END SIZE
  • 38 MM HEAD THICKNESS
  • 12 POINT(S)
  • PROTO[R] BRAND
  • SMALLER END OUTER DIAMETER 102 MM
  • WEIGHT 4.54 LB
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2665SWM
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details