Proto® Industrial Tools Combination Wrench J1260

Description
28 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-7/8 SMALLER END SIZE - FRACTIONAL 1-7/8 LARGER END SIZE - FRACTIONAL 1.875 SMALLER END SIZE - DECIMAL 1.875 LARGER END SIZE - DECIMAL 1-7/8 INCH SMALLER END SIZE 1-7/8 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE BOX END OUTER DIAMETER 2-57/64 INCH APPLICABLE REFERENCE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
28 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-7/8 SMALLER END SIZE - FRACTIONAL 1-7/8 LARGER END SIZE - FRACTIONAL 1.875 SMALLER END SIZE - DECIMAL 1.875 LARGER END SIZE - DECIMAL 1-7/8 INCH SMALLER END SIZE 1-7/8 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE BOX END OUTER DIAMETER 2-57/64 INCH APPLICABLE REFERENCE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1260 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1260
Combination Wrench J1260
28 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-7/8 SMALLER END SIZE - FRACTIONAL 1-7/8 LARGER END SIZE - FRACTIONAL 1.875 SMALLER END SIZE - DECIMAL 1.875 LARGER END SIZE - DECIMAL 1-7/8 INCH SMALLER END SIZE 1-7/8 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE BOX END OUTER DIAMETER 2-57/64 INCH APPLICABLE REFERENCE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • 28 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 1-7/8 SMALLER END SIZE - FRACTIONAL
  • 1-7/8 LARGER END SIZE - FRACTIONAL
  • 1.875 SMALLER END SIZE - DECIMAL
  • 1.875 LARGER END SIZE - DECIMAL
  • 1-7/8 INCH SMALLER END SIZE
  • 1-7/8 INCH LARGER END SIZE
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • BOX END OUTER DIAMETER 2-57/64 INCH
  • APPLICABLE REFERENCE STANDARD ANSI B107.6
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1260
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details