Proto® Industrial Tools Combination Wrench J1255M

Description
ALLOY STEEL MATERIAL SATIN FINISH 28 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 55 SMALLER END SIZE IN MM 55 LARGER END SIZE IN MM 55 MM SMALLER END SIZE 55 MM LARGER END SIZE 1 3/16 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 10 LB HEAD DIMENSION 4 1/4 INCH W OPEN END X 3 1/4 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL SATIN FINISH 28 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 55 SMALLER END SIZE IN MM 55 LARGER END SIZE IN MM 55 MM SMALLER END SIZE 55 MM LARGER END SIZE 1 3/16 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 10 LB HEAD DIMENSION 4 1/4 INCH W OPEN END X 3 1/4 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1255M - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1255M
Combination Wrench J1255M
ALLOY STEEL MATERIAL SATIN FINISH 28 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 55 SMALLER END SIZE IN MM 55 LARGER END SIZE IN MM 55 MM SMALLER END SIZE 55 MM LARGER END SIZE 1 3/16 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 10 LB HEAD DIMENSION 4 1/4 INCH W OPEN END X 3 1/4 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 28 3/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 55 SMALLER END SIZE IN MM
  • 55 LARGER END SIZE IN MM
  • 55 MM SMALLER END SIZE
  • 55 MM LARGER END SIZE
  • 1 3/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 10 LB
  • HEAD DIMENSION 4 1/4 INCH W OPEN END X 3 1/4 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1255M
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Triple Dual End Distribution Linemans Wrench - 8B4T3 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9 inch (229 mm)
View Details