Proto® Industrial Tools Open End Wrench J3026B

Description
DOUBLE END, ANGLE TYPE 7-7/64 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 1/4 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END, ANGLE TYPE 7-7/64 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 1/4 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3026B - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3026B
Open End Wrench J3026B
DOUBLE END, ANGLE TYPE 7-7/64 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 1/4 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END, ANGLE TYPE
  • 7-7/64 INCH OVERALL LENGTH
  • 1/2 SMALLER END SIZE - FRACTIONAL
  • 9/16 LARGER END SIZE - FRACTIONAL
  • .5 SMALLER END SIZE - DECIMAL
  • .5625 LARGER END SIZE - DECIMAL
  • 1/2 INCH SMALLER END SIZE
  • 9/16 INCH LARGER END SIZE
  • 1/4 INCH HEAD THICKNESS
  • 15 DEG OFFSET ANGLE
  • COATING BLACK OXIDE FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3026B
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details