Proto® Industrial Tools Box End Wrench J2632SWM

Description
SINGLE END ANGLE TYPE 273 MM OVERALL LENGTH 32 SMALLER END SIZE IN MM 1.26 SMALLER END SIZE - DECIMAL 32 MM SMALLER END SIZE 21 MM HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 48 MM WEIGHT 0.88 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END ANGLE TYPE 273 MM OVERALL LENGTH 32 SMALLER END SIZE IN MM 1.26 SMALLER END SIZE - DECIMAL 32 MM SMALLER END SIZE 21 MM HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 48 MM WEIGHT 0.88 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2632SWM - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2632SWM
Box End Wrench J2632SWM
SINGLE END ANGLE TYPE 273 MM OVERALL LENGTH 32 SMALLER END SIZE IN MM 1.26 SMALLER END SIZE - DECIMAL 32 MM SMALLER END SIZE 21 MM HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 48 MM WEIGHT 0.88 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END ANGLE TYPE
  • 273 MM OVERALL LENGTH
  • 32 SMALLER END SIZE IN MM
  • 1.26 SMALLER END SIZE - DECIMAL
  • 32 MM SMALLER END SIZE
  • 21 MM HEAD THICKNESS
  • 12 POINT(S)
  • PROTO[R] BRAND
  • SMALLER END OUTER DIAMETER 48 MM
  • WEIGHT 0.88 LB
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2632SWM
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details