Proto® Industrial Tools Open End Wrench J3134

Description
DOUBLE END, ANGLE TYPE 10 1/4 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 27 LARGER END SIZE IN MM 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 LARGER END SIZE - FRACTIONAL 1.063 SMALLER END SIZE - DECIMAL 1.063 LARGER END SIZE - DECIMAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE 21/64 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 1.04 LB COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, ANGLE TYPE 10 1/4 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 27 LARGER END SIZE IN MM 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 LARGER END SIZE - FRACTIONAL 1.063 SMALLER END SIZE - DECIMAL 1.063 LARGER END SIZE - DECIMAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE 21/64 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 1.04 LB COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3134 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3134
Open End Wrench J3134
DOUBLE END, ANGLE TYPE 10 1/4 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 27 LARGER END SIZE IN MM 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 LARGER END SIZE - FRACTIONAL 1.063 SMALLER END SIZE - DECIMAL 1.063 LARGER END SIZE - DECIMAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE 21/64 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 1.04 LB COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, ANGLE TYPE
  • 10 1/4 INCH OVERALL LENGTH
  • 27 SMALLER END SIZE IN MM
  • 27 LARGER END SIZE IN MM
  • 1 1/16 SMALLER END SIZE - FRACTIONAL
  • 1 1/16 LARGER END SIZE - FRACTIONAL
  • 1.063 SMALLER END SIZE - DECIMAL
  • 1.063 LARGER END SIZE - DECIMAL
  • 1 1/16 INCH SMALLER END SIZE
  • 1 1/16 INCH LARGER END SIZE
  • 21/64 INCH HEAD THICKNESS
  • 15 DEG X 60 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 1.04 LB
  • COATING POLISHED
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3134
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30109-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details