Proto® Industrial Tools Open End Wrench J3548

Description
SINGLE END, ANGLE TYPE 7 5/8 INCH OVERALL LENGTH 38.1 SMALLER END SIZE IN MM 1 1/2 SMALLER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1 1/2 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.42 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END, ANGLE TYPE 7 5/8 INCH OVERALL LENGTH 38.1 SMALLER END SIZE IN MM 1 1/2 SMALLER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1 1/2 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.42 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3548 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3548
Open End Wrench J3548
SINGLE END, ANGLE TYPE 7 5/8 INCH OVERALL LENGTH 38.1 SMALLER END SIZE IN MM 1 1/2 SMALLER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1 1/2 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.42 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END, ANGLE TYPE
  • 7 5/8 INCH OVERALL LENGTH
  • 38.1 SMALLER END SIZE IN MM
  • 1 1/2 SMALLER END SIZE - FRACTIONAL
  • 1.5 SMALLER END SIZE - DECIMAL
  • 1 1/2 INCH SMALLER END SIZE
  • 9/32 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 0.42 LB
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3548
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Valve Wheel Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Specialty/Other; Valve Wheel Wrench
Wrench Length 8 to 30 inch (203 to 762 mm)
Wrench Weight 0.2500 to 11 lbs (0.1134 to 4.99 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details