Proto® Industrial Tools Box End Wrench J2626SW

Description
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 12-1/4 INCH OVERALL LENGTH 1-5/8 INCH SMALLER END SIZE 2-13/32 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1-1/8 INCH HEAD THICKNESS 12 POINT(S)
Datasheet
Description
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 12-1/4 INCH OVERALL LENGTH 1-5/8 INCH SMALLER END SIZE 2-13/32 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1-1/8 INCH HEAD THICKNESS 12 POINT(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2626SW - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2626SW
Box End Wrench J2626SW
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 12-1/4 INCH OVERALL LENGTH 1-5/8 INCH SMALLER END SIZE 2-13/32 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1-1/8 INCH HEAD THICKNESS 12 POINT(S)
  • HEAVY DUTY, SINGLE END, STRAIGHT TYPE
  • BLACK OXIDE FINISH
  • 12-1/4 INCH OVERALL LENGTH
  • 1-5/8 INCH SMALLER END SIZE
  • 2-13/32 INCH SMALLER END OUTER DIAMETER
  • ANGLE STYLE
  • 1-1/8 INCH HEAD THICKNESS
  • 12 POINT(S)
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2626SW
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details