Proto® Industrial Tools Datasheets for Chisels

Chisels are cutting tools designed with a sharp cutting edge at one end for cutting or shaping metal, wood or stone.
Chisels: Learn more

Product Name Notes
5 1/4 INCH OVERALL LENGTH 3/16 INCH BLADE WIDTH 3/16 BLADE WIDTH - FRACTIONAL 3/8 INCH SHANK SIZE DIAMOND POINT END SHAPE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.47M WEIGHT...
5 5/8 INCH OVERALL LENGTH 1/4 INCH BLADE WIDTH 1/4 BLADE WIDTH - FRACTIONAL 3/8 INCH SHANK SIZE ROUND NOSE END SHAPE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.47M WEIGHT...
CAPE TYPE HARDENED QUENCHED TEMPERED BLACK OXIDE FINISH ALLOY STEEL MATERIAL 5-1/2 INCH OVERALL LENGTH PROTO. BRAND BLADE SIZE 17/64 INCH BLADE SIZE - DECIMAL .2656 BLADE SIZE - DECIMAL...
CAPE TYPE HARDENED QUENCHED TEMPERED BLACK OXIDE FINISH ALLOY STEEL MATERIAL 5-1/8 INCH OVERALL LENGTH PROTO. BRAND BLADE SIZE 13/64 INCH BLADE SIZE - DECIMAL .2031 BLADE SIZE - DECIMAL...
CAPE TYPE PROTO. BRAND STANDARD PACKAGING QUANTITY 6 BLADE SIZE 11/64 INCH BLADE SIZE - DECIMAL .1718 BLADE SIZE - DECIMAL - UOM IN BLADE SIZE - FRACTIONAL 11/64
CAPE, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 4 5/8 INCH OVERALL LENGTH 3/16 INCH BLADE WIDTH 3/16 BLADE WIDTH - FRACTIONAL 1/4 INCH SHANK SIZE HEAT TREATED PROCESS...
CAPE, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 1/2 INCH OVERALL LENGTH 1/4 INCH BLADE WIDTH 1/4 BLADE WIDTH - FRACTIONAL 3/8 INCH SHANK SIZE HEAT TREATED PROCESS...
CAPE, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 1/8 INCH OVERALL LENGTH 5/16 INCH BLADE WIDTH 5/16 BLADE WIDTH - FRACTIONAL 5/16 INCH SHANK SIZE HEAT TREATED PROCESS...
CHIPPING TYPE 5 INCH OVERALL LENGTH HEX SHANK TYPE 3/16 INCH SHANK SIZE PROTO. BRAND WEIGHT 0.04 LB BLADE SIZE 1/4 INCH BLADE SIZE - DECIMAL .25 BLADE SIZE -...
CHIPPING TYPE 5-1/8 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE PROTO. BRAND WEIGHT 0.07 LB BLADE SIZE 5/16 INCH BLADE SIZE - DECIMAL .3125 BLADE SIZE -...
CHIPPING TYPE 5-3/8 INCH OVERALL LENGTH HEX SHANK TYPE 5/16 INCH SHANK SIZE PROTO. BRAND WEIGHT 0.12 LB BLADE SIZE 3/8 INCH BLADE SIZE - DECIMAL .375 BLADE SIZE -...
CHIPPING TYPE 5-9/16 INCH OVERALL LENGTH HEX SHANK TYPE 3/8 INCH SHANK SIZE PROTO. BRAND WEIGHT 0.17 LB BLADE SIZE 7/16 INCH BLADE SIZE - DECIMAL .4375 BLADE SIZE -...
CHIPPING TYPE 6 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE PROTO. BRAND WEIGHT 0.25 LB BLADE SIZE 1/2 INCH BLADE SIZE - DECIMAL .5 BLADE SIZE -...
CHIPPING TYPE 6-3/4 INCH OVERALL LENGTH HEX SHANK TYPE 1/2 INCH SHANK SIZE PROTO. BRAND WEIGHT 0.37 LB BLADE SIZE 5/8 INCH BLADE SIZE - DECIMAL .625 BLADE SIZE -...
CHIPPING TYPE 6-7/8 INCH OVERALL LENGTH HEX SHANK TYPE 19/32 INCH SHANK SIZE PROTO. BRAND WEIGHT 0.54 LB BLADE SIZE 3/4 INCH BLADE SIZE - DECIMAL .75 BLADE SIZE -...
COLD TYPE 12 INCH OVERALL LENGTH 3/4 INCH BLADE WIDTH 3/4 BLADE WIDTH - FRACTIONAL 5/8 INCH SHANK SIZE STRAIGHT END SHAPE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.47M WEIGHT...
COLD TYPE 12 INCH OVERALL LENGTH 7/8 INCH BLADE WIDTH 7/8 BLADE WIDTH - FRACTIONAL 3/4 INCH SHANK SIZE STRAIGHT END SHAPE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.47M WEIGHT...
COLD TYPE 5 1/2 INCH OVERALL LENGTH FLAT END SHAPE BLACKHAWK[R] BRAND WEIGHT 0.18 LB BIT SIZE 7/16 INCH
COLD TYPE 5 1/4 INCH OVERALL LENGTH FLAT END SHAPE BLACKHAWK[R] BRAND WEIGHT 0.02 LB BIT SIZE 3/8 INCH
COLD TYPE 5 PIECE(S) 2.3 LB WEIGHT (1) 5 1/4 INCH L X 3/8 INCH W CT-1003, (1) 5 1/2 INCH L X 7/16 INCH W CT-1004, (1) 6 1/2...
COLD TYPE 6 1/2 INCH OVERALL LENGTH FLAT END SHAPE BLACKHAWK[R] BRAND WEIGHT 0.37 LB BIT SIZE 5/8 INCH
COLD TYPE 7 7/16 INCH OVERALL LENGTH 7/8 INCH BLADE WIDTH 7/8 BLADE WIDTH - FRACTIONAL 3/4 INCH SHANK SIZE STRAIGHT END SHAPE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.47M...
COLD TYPE 7 INCH OVERALL LENGTH 3/4 INCH BLADE WIDTH 3/4 BLADE WIDTH - FRACTIONAL 5/8 INCH SHANK SIZE STRAIGHT END SHAPE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.47M WEIGHT...
COLD TYPE HEAT TREATED BLACK OXIDE S2 STEEL MATERIAL 1/2 INCH, 1/4 INCH, 3/8 INCH, 5/16 INCH, 7/16 INCH SHANK SIZE 5 PIECE(S) 1.17 LB WEIGHT (1) 6 3/4 INCH...
COLD TYPE HEAT TREATED BLACK OXIDE S2 STEEL MATERIAL 5/16 INCH, 7/16 INCH, 1/2 INCH, 5/8 INCH, 3/4 INCH SHANK SIZE 5 PIECE(S) 2.84 LB WEIGHT (1) 6 INCH L...
COLD TYPE PROTO. BRAND STANDARD PACKAGING QUANTITY 6 BLADE SIZE 1 INCH BLADE SIZE - DECIMAL 1 BLADE SIZE - DECIMAL - UOM IN BLADE SIZE - FRACTIONAL 1
COLD TYPE PROTO. BRAND STANDARD PACKAGING QUANTITY 6 BLADE SIZE 1-3/16 INCH BLADE SIZE - DECIMAL 1.1875 BLADE SIZE - DECIMAL - UOM IN BLADE SIZE - FRACTIONAL 1-3/16
COLD TYPE PROTO. BRAND STANDARD PACKAGING QUANTITY 6 BLADE SIZE 7/8 INCH BLADE SIZE - DECIMAL .875 BLADE SIZE - DECIMAL - UOM IN BLADE SIZE - FRACTIONAL 7/8
COLD TYPE TOOL STEEL MATERIAL HEX SHANK TYPE 1/4 INCH, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 19/32 INCH, 23/32 INCH SHANK SIZE 7 PIECE(S) (1) 5/16 INCH W,...
COLD, CUTTING TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 1/2 INCH BLADE WIDTH 1/2 BLADE WIDTH - FRACTIONAL 7/16 INCH SHANK SIZE HARDENED, QUENCHED, TEMPERED PROCESS...
COLD, CUTTING TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 3/4 INCH BLADE WIDTH 3/4 BLADE WIDTH - FRACTIONAL 5/8 INCH SHANK SIZE HARDENED, QUENCHED, TEMPERED PROCESS...
COLD, CUTTING TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 5/8 INCH BLADE WIDTH 5/8 BLADE WIDTH - FRACTIONAL 1/2 INCH SHANK SIZE HARDENED, QUENCHED, TEMPERED PROCESS...
COLD, CUTTING TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 18 INCH OVERALL LENGTH 1 INCH BLADE WIDTH 7/8 INCH SHANK SIZE HARDENED, QUENCHED, TEMPERED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME...
COLD, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 1 INCH BLADE WIDTH 7/8 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410...
COLD, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 1/2 INCH BLADE WIDTH 1/2 BLADE WIDTH - FRACTIONAL 7/16 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R]...
COLD, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 3/4 INCH BLADE WIDTH 3/4 BLADE WIDTH - FRACTIONAL 5/8 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R]...
COLD, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 5/8 INCH BLADE WIDTH 5/8 BLADE WIDTH - FRACTIONAL 1/2 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R]...
COLD, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 7/8 INCH BLADE WIDTH 7/8 BLADE WIDTH - FRACTIONAL 3/4 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R]...
COLD, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 18 INCH OVERALL LENGTH 1 INCH BLADE WIDTH 7/8 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410...
COLD, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 4 7/8 INCH OVERALL LENGTH 1/4 INCH BLADE WIDTH 1/4 BLADE WIDTH - FRACTIONAL 3/16 INCH SHANK SIZE HEAT TREATED PROCESS...
COLD, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 1/8 INCH OVERALL LENGTH 5/16 INCH BLADE WIDTH 5/16 BLADE WIDTH - FRACTIONAL 1/4 INCH SHANK SIZE HEAT TREATED PROCESS...
COLD, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 3/8 INCH OVERALL LENGTH 3/8 INCH BLADE WIDTH 3/8 BLADE WIDTH - FRACTIONAL 5/16 INCH SHANK SIZE HEAT TREATED PROCESS...
COLD, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 9/16 INCH OVERALL LENGTH 7/16 INCH BLADE WIDTH 7/16 BLADE WIDTH - FRACTIONAL 3/8 INCH SHANK SIZE HEAT TREATED PROCESS...
COLD, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 6 3/4 INCH OVERALL LENGTH 5/8 INCH BLADE WIDTH 5/8 BLADE WIDTH - FRACTIONAL 1/2 INCH SHANK SIZE HEAT TREATED PROCESS...
COLD, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 6 7/8 INCH OVERALL LENGTH 3/4 INCH BLADE WIDTH 3/4 BLADE WIDTH - FRACTIONAL 5/8 INCH SHANK SIZE HEAT TREATED PROCESS...
COLD, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 6 INCH OVERALL LENGTH 1/2 INCH BLADE WIDTH 1/2 BLADE WIDTH - FRACTIONAL 7/16 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R]...
COLD, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 1/2 INCH OVERALL LENGTH 1 INCH BLADE WIDTH 7/8 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME...
COLD, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 1/4 INCH OVERALL LENGTH 1 3/16 INCH BLADE WIDTH 1 3/16 BLADE WIDTH - FRACTIONAL 1 INCH SHANK SIZE HEAT...
COLD, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 7/8 INCH BLADE WIDTH 7/8 BLADE WIDTH - FRACTIONAL 3/4 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R]...
CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 4 1/2 INCH OVERALL LENGTH 5/32 INCH BLADE WIDTH 5/32 BLADE WIDTH - FRACTIONAL 1/4 INCH SHANK SIZE HEAT TREATED PROCESS DIAMOND...
CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 5/8 INCH OVERALL LENGTH 1/4 INCH BLADE WIDTH 1/4 BLADE WIDTH - FRACTIONAL 3/8 INCH SHANK SIZE HEAT TREATED PROCESS DIAMOND...
CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 INCH OVERALL LENGTH 3/16 INCH BLADE WIDTH 3/16 BLADE WIDTH - FRACTIONAL 5/16 INCH SHANK SIZE HEAT TREATED PROCESS DIAMOND POINT...
CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 6 1/2 INCH OVERALL LENGTH 3/8 INCH BLADE WIDTH 3/8 BLADE WIDTH - FRACTIONAL 5/8 INCH SHANK SIZE HEAT TREATED PROCESS DIAMOND...
CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 6 INCH OVERALL LENGTH 5/16 INCH BLADE WIDTH 5/16 BLADE WIDTH - FRACTIONAL 1/2 INCH SHANK SIZE HEAT TREATED PROCESS DIAMOND POINT...
FLAT CAPE TYPE 5 5/8 INCH OVERALL LENGTH 1/4 INCH BLADE WIDTH 1/4 BLADE WIDTH - FRACTIONAL 3/8 INCH SHANK SIZE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.47M WEIGHT 0.16...
HAND GROUND CUTTING EDGE TYPE BLACK OXIDE HARDENED STEEL MATERIAL 5 PIECE(S) 1.17 POUND WEIGHT 5-1/8 INCH LENGTH X 1/4 INCH WIDTH, 5-3/8 INCH LENGTH X 5/16 INCH WIDTH, 5-9/16...
HEAT TREATED TOOL STEEL MATERIAL 10-1/16 INCH OVERALL LENGTH HEX SHANK TYPE 15/16 INCH SHANK SIZE PROTO. BRAND WEIGHT 1.46 LB BLADE SIZE 1 INCH BLADE SIZE - DECIMAL 1...
HEAT TREATED TOOL STEEL MATERIAL 6 INCH OVERALL LENGTH HEX SHANK TYPE 3/8 INCH SHANK SIZE PROTO. BRAND WEIGHT 0.13 LB BLADE SIZE 3/8 INCH BLADE SIZE - DECIMAL .375...
HEAT TREATED TOOL STEEL MATERIAL 6-13/16 INCH OVERALL LENGTH HEX SHANK TYPE 1/2 INCH SHANK SIZE PROTO. BRAND WEIGHT 0.26 LB BLADE SIZE 1/2 INCH BLADE SIZE - DECIMAL .5...
HEAT TREATED TOOL STEEL MATERIAL 7-5/8 INCH OVERALL LENGTH HEX SHANK TYPE 5/8 INCH SHANK SIZE PROTO. BRAND WEIGHT 0.44 LB BLADE SIZE 5/8 INCH BLADE SIZE - DECIMAL .625...
HEAT TREATED TOOL STEEL MATERIAL 8-7/16 INCH OVERALL LENGTH HEX SHANK TYPE 3/4 INCH SHANK SIZE PROTO. BRAND WEIGHT 0.72 LB BLADE SIZE 3/4 INCH BLADE SIZE - DECIMAL .75...
HEAT TREATED TOOL STEEL MATERIAL 9-1/4 INCH OVERALL LENGTH HEX SHANK TYPE 7/8 INCH SHANK SIZE PROTO. BRAND WEIGHT 1.09 LB BLADE SIZE 7/8 INCH BLADE SIZE - DECIMAL .875...
V-GROOVING TYPE HARDENED QUENCHED TEMPERED BLACK OXIDE FINISH ALLOY STEEL MATERIAL 4-1/2 INCH OVERALL LENGTH DIAMOND POINT END SHAPE PROTO. BRAND BLADE SIZE 5/32 INCH BLADE SIZE - DECIMAL .1562...
V-GROOVING TYPE HARDENED QUENCHED TEMPERED BLACK OXIDE FINISH ALLOY STEEL MATERIAL 5 INCH OVERALL LENGTH DIAMOND POINT END SHAPE PROTO. BRAND BLADE SIZE 3/16 INCH BLADE SIZE - DECIMAL .1875...
V-GROOVING TYPE HARDENED QUENCHED TEMPERED BLACK OXIDE FINISH ALLOY STEEL MATERIAL 5-5/8 INCH OVERALL LENGTH DIAMOND POINT END SHAPE PROTO. BRAND BLADE SIZE 1/4 INCH BLADE SIZE - DECIMAL .25...
V-GROOVING TYPE HARDENED QUENCHED TEMPERED BLACK OXIDE FINISH ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH DIAMOND POINT END SHAPE PROTO. BRAND BLADE SIZE 5/16 INCH BLADE SIZE - DECIMAL .3125...
V-GROOVING TYPE HARDENED QUENCHED TEMPERED BLACK OXIDE FINISH ALLOY STEEL MATERIAL 6-1/2 INCH OVERALL LENGTH DIAMOND POINT END SHAPE PROTO. BRAND BLADE SIZE 3/8 INCH BLADE SIZE - DECIMAL .375...