Proto® Industrial Tools Open End Wrench J3315

Description
DOUBLE END, ANGLE TYPE 3 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 6 LARGER END SIZE IN MM 15/64 SMALLER END SIZE - FRACTIONAL 15/64 LARGER END SIZE - FRACTIONAL .234 SMALLER END SIZE - DECIMAL .234 LARGER END SIZE - DECIMAL 15/64 INCH SMALLER END SIZE 15/64 INCH LARGER END SIZE 7/64 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.02 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, ANGLE TYPE 3 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 6 LARGER END SIZE IN MM 15/64 SMALLER END SIZE - FRACTIONAL 15/64 LARGER END SIZE - FRACTIONAL .234 SMALLER END SIZE - DECIMAL .234 LARGER END SIZE - DECIMAL 15/64 INCH SMALLER END SIZE 15/64 INCH LARGER END SIZE 7/64 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.02 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3315 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3315
Open End Wrench J3315
DOUBLE END, ANGLE TYPE 3 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 6 LARGER END SIZE IN MM 15/64 SMALLER END SIZE - FRACTIONAL 15/64 LARGER END SIZE - FRACTIONAL .234 SMALLER END SIZE - DECIMAL .234 LARGER END SIZE - DECIMAL 15/64 INCH SMALLER END SIZE 15/64 INCH LARGER END SIZE 7/64 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.02 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, ANGLE TYPE
  • 3 INCH OVERALL LENGTH
  • 6 SMALLER END SIZE IN MM
  • 6 LARGER END SIZE IN MM
  • 15/64 SMALLER END SIZE - FRACTIONAL
  • 15/64 LARGER END SIZE - FRACTIONAL
  • .234 SMALLER END SIZE - DECIMAL
  • .234 LARGER END SIZE - DECIMAL
  • 15/64 INCH SMALLER END SIZE
  • 15/64 INCH LARGER END SIZE
  • 7/64 INCH HEAD THICKNESS
  • 15 DEG X 75 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.02 LB
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3315
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details