Proto® Industrial Tools Box End Wrench J2624SW

Description
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 1-1/2 INCH SMALLER END SIZE 2-3/16 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1 INCH HEAD THICKNESS 12 POINT(S)
Datasheet
Description
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 1-1/2 INCH SMALLER END SIZE 2-3/16 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1 INCH HEAD THICKNESS 12 POINT(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2624SW - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2624SW
Box End Wrench J2624SW
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 1-1/2 INCH SMALLER END SIZE 2-3/16 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1 INCH HEAD THICKNESS 12 POINT(S)
  • HEAVY DUTY, SINGLE END, STRAIGHT TYPE
  • BLACK OXIDE FINISH
  • 12 INCH OVERALL LENGTH
  • 1-1/2 INCH SMALLER END SIZE
  • 2-3/16 INCH SMALLER END OUTER DIAMETER
  • ANGLE STYLE
  • 1 INCH HEAD THICKNESS
  • 12 POINT(S)
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2624SW
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quick Release Socket Wrench - Model 53QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 20 inch (508 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details