Proto® Industrial Tools Combination Wrench J1232BASD

Description
14 INCH OVERALL LENGTH 25.4 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 1 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 19/32 INCH X 29/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.95 LB HEAD DIMENSION 1 13/32 INCH BOX END DIAMETER X 2 1/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
14 INCH OVERALL LENGTH 25.4 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 1 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 19/32 INCH X 29/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.95 LB HEAD DIMENSION 1 13/32 INCH BOX END DIAMETER X 2 1/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1232BASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1232BASD
Combination Wrench J1232BASD
14 INCH OVERALL LENGTH 25.4 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 1 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 19/32 INCH X 29/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.95 LB HEAD DIMENSION 1 13/32 INCH BOX END DIAMETER X 2 1/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 14 INCH OVERALL LENGTH
  • 25.4 SMALLER END SIZE IN MM
  • 25.4 LARGER END SIZE IN MM
  • 1 SMALLER END SIZE - FRACTIONAL
  • 1 LARGER END SIZE - FRACTIONAL
  • 1 SMALLER END SIZE - DECIMAL
  • 1 LARGER END SIZE - DECIMAL
  • 1 INCH SMALLER END SIZE
  • 1 INCH LARGER END SIZE
  • 19/32 INCH X 29/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTOBLACK[T] BRAND
  • WEIGHT 0.95 LB
  • HEAD DIMENSION 1 13/32 INCH BOX END DIAMETER X 2 1/64 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1232BASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details