Proto® Industrial Tools Open End Wrench J3016

Description
DOUBLE END TYPE 3-7/8 INCH OVERALL LENGTH 3/16 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL .1875 SMALLER END SIZE - DECIMAL .25 LARGER END SIZE - DECIMAL 3/16 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END TYPE 3-7/8 INCH OVERALL LENGTH 3/16 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL .1875 SMALLER END SIZE - DECIMAL .25 LARGER END SIZE - DECIMAL 3/16 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3016 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3016
Open End Wrench J3016
DOUBLE END TYPE 3-7/8 INCH OVERALL LENGTH 3/16 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL .1875 SMALLER END SIZE - DECIMAL .25 LARGER END SIZE - DECIMAL 3/16 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END TYPE
  • 3-7/8 INCH OVERALL LENGTH
  • 3/16 SMALLER END SIZE - FRACTIONAL
  • 1/4 LARGER END SIZE - FRACTIONAL
  • .1875 SMALLER END SIZE - DECIMAL
  • .25 LARGER END SIZE - DECIMAL
  • 3/16 INCH SMALLER END SIZE
  • 1/4 INCH LARGER END SIZE
  • 15 DEG OFFSET ANGLE
  • APPLICABLE STANDARD ANSI B107.6
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3016
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details