Proto® Industrial Tools Open End Wrench J31213

Description
DOUBLE END TYPE 161.9 MM OVERALL LENGTH 12 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 13 MM LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.9 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END TYPE 161.9 MM OVERALL LENGTH 12 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 13 MM LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.9 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J31213 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J31213
Open End Wrench J31213
DOUBLE END TYPE 161.9 MM OVERALL LENGTH 12 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 13 MM LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.9 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END TYPE
  • 161.9 MM OVERALL LENGTH
  • 12 SMALLER END SIZE IN MM
  • 13 LARGER END SIZE IN MM
  • 12 MM SMALLER END SIZE
  • 13 MM LARGER END SIZE
  • 15 DEG OFFSET ANGLE
  • APPLICABLE STANDARD ANSI B107.9
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J31213
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details