Proto® Industrial Tools Datasheets for Pipe and Tube Cutters

Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts.
Pipe and Tube Cutters: Learn more

Product Name Notes
1/8 INCH MIN. CAPACITY 1 1/8 INCH MAX. CAPACITY 1/8 MIN. CAPACITY - FRACTIONAL 1 1/8 MAX. CAPACITY - FRACTIONAL METAL TUBE CUT MATERIAL ALLOY STEEL BLADE MATERIAL HEAT TREATED...
13-WHEEL TYPE 9 27/32 INCH OVERALL LENGTH STEEL, COPPER, ALUMINUM, STAINLESS STEEL CUT MATERIAL ALLOY STEEL BLADE MATERIAL PROTO[R] BRAND APPLICATION PLUMBING, HEATING JAW WIDTH 1 3/32 INCH WEIGHT 1.76...
14 1/2 INCH OVERALL LENGTH 3/4 INCH MIN. CAPACITY 3 1/4 INCH MAX. CAPACITY 3/4 MIN. CAPACITY - FRACTIONAL 3 1/4 MAX. CAPACITY - FRACTIONAL PROTO[R] BRAND CUTTER DIAMETER 15...
15-WHEEL TYPE 11 9/11 INCH OVERALL LENGTH GALVANIZED STEEL, COPPER, ALUMINUM, STAINLESS STEEL, PVC CUT MATERIAL ALLOY STEEL BLADE MATERIAL PROTO[R] BRAND APPLICATION PLUMBING, HEATING, JOINERY JAW WIDTH 1 11/64...
RATCHET TYPE 6 INCH OVERALL LENGTH 1/8 INCH MIN. CAPACITY 3/8 INCH MAX. CAPACITY 1/8 MIN. CAPACITY - FRACTIONAL 3/8 MAX. CAPACITY - FRACTIONAL COPPER, PLASTIC, PVC PIPE CUT MATERIAL...