Proto® Industrial Tools Flare Nut Wrench J3716MT

Description
DOUBLE END, STRAIGHT TYPE 223.8 MM OVERALL LENGTH 12.8 SMALLER END SIZE IN MM 14.5 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL .504 SMALLER END SIZE - DECIMAL .571 LARGER END SIZE - DECIMAL 12.8 MM SMALLER END SIZE 14.5 MM LARGER END SIZE 11.7 MM X 13.2 MM HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND APPLICABLE STANDARD MA 4360 HEAD DIAMETER 28.8 MM X 31.2 MM WEIGHT 163 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 223.8 MM OVERALL LENGTH 12.8 SMALLER END SIZE IN MM 14.5 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL .504 SMALLER END SIZE - DECIMAL .571 LARGER END SIZE - DECIMAL 12.8 MM SMALLER END SIZE 14.5 MM LARGER END SIZE 11.7 MM X 13.2 MM HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND APPLICABLE STANDARD MA 4360 HEAD DIAMETER 28.8 MM X 31.2 MM WEIGHT 163 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flare Nut Wrench - J3716MT - Proto® Industrial Tools
New Britain, CT, USA
Flare Nut Wrench
J3716MT
Flare Nut Wrench J3716MT
DOUBLE END, STRAIGHT TYPE 223.8 MM OVERALL LENGTH 12.8 SMALLER END SIZE IN MM 14.5 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL .504 SMALLER END SIZE - DECIMAL .571 LARGER END SIZE - DECIMAL 12.8 MM SMALLER END SIZE 14.5 MM LARGER END SIZE 11.7 MM X 13.2 MM HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND APPLICABLE STANDARD MA 4360 HEAD DIAMETER 28.8 MM X 31.2 MM WEIGHT 163 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, STRAIGHT TYPE
  • 223.8 MM OVERALL LENGTH
  • 12.8 SMALLER END SIZE IN MM
  • 14.5 LARGER END SIZE IN MM
  • 1/2 SMALLER END SIZE - FRACTIONAL
  • .504 SMALLER END SIZE - DECIMAL
  • .571 LARGER END SIZE - DECIMAL
  • 12.8 MM SMALLER END SIZE
  • 14.5 MM LARGER END SIZE
  • 11.7 MM X 13.2 MM HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG X 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T] BRAND
  • APPLICABLE STANDARD MA 4360
  • HEAD DIAMETER 28.8 MM X 31.2 MM
  • WEIGHT 163 GRAM
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3716MT
Product Name Flare Nut Wrench
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details