Proto® Industrial Tools PLUMBING SPECIALTY WRENCH J140-38

Description
HEX TYPE STEEL MATERIAL 3 INCH OVERALL LENGTH HARDENED PROCESS INTERNAL PIPE WRENCH 3/8 INCH WRENCH SIZE PROTO[R] BRAND WEIGHT 0.21 LB
Datasheet
Description
HEX TYPE STEEL MATERIAL 3 INCH OVERALL LENGTH HARDENED PROCESS INTERNAL PIPE WRENCH 3/8 INCH WRENCH SIZE PROTO[R] BRAND WEIGHT 0.21 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLUMBING SPECIALTY WRENCH - J140-38 - Proto® Industrial Tools
New Britain, CT, USA
PLUMBING SPECIALTY WRENCH
J140-38
PLUMBING SPECIALTY WRENCH J140-38
HEX TYPE STEEL MATERIAL 3 INCH OVERALL LENGTH HARDENED PROCESS INTERNAL PIPE WRENCH 3/8 INCH WRENCH SIZE PROTO[R] BRAND WEIGHT 0.21 LB
  • HEX TYPE
  • STEEL MATERIAL
  • 3 INCH OVERALL LENGTH
  • HARDENED PROCESS
  • INTERNAL PIPE WRENCH
  • 3/8 INCH WRENCH SIZE
  • PROTO[R] BRAND
  • WEIGHT 0.21 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J140-38
Product Name PLUMBING SPECIALTY WRENCH
Type Specialty/Other; PLUMBING SPECIALTY WRENCH
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30209-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 12.25 inch (311 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details