Proto® Industrial Tools Combination Wrench J1254

Description
23 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-11/16 SMALLER END SIZE - FRACTIONAL 1-11/16 LARGER END SIZE - FRACTIONAL 1.6875 SMALLER END SIZE - DECIMAL 1.6875 LARGER END SIZE - DECIMAL 1-11/16 INCH SMALLER END SIZE 1-11/16 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE BOX END OUTER DIAMETER 2-13/32 INCH APPLICABLE REFERENCE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
23 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-11/16 SMALLER END SIZE - FRACTIONAL 1-11/16 LARGER END SIZE - FRACTIONAL 1.6875 SMALLER END SIZE - DECIMAL 1.6875 LARGER END SIZE - DECIMAL 1-11/16 INCH SMALLER END SIZE 1-11/16 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE BOX END OUTER DIAMETER 2-13/32 INCH APPLICABLE REFERENCE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1254 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1254
Combination Wrench J1254
23 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-11/16 SMALLER END SIZE - FRACTIONAL 1-11/16 LARGER END SIZE - FRACTIONAL 1.6875 SMALLER END SIZE - DECIMAL 1.6875 LARGER END SIZE - DECIMAL 1-11/16 INCH SMALLER END SIZE 1-11/16 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE BOX END OUTER DIAMETER 2-13/32 INCH APPLICABLE REFERENCE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • 23 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 1-11/16 SMALLER END SIZE - FRACTIONAL
  • 1-11/16 LARGER END SIZE - FRACTIONAL
  • 1.6875 SMALLER END SIZE - DECIMAL
  • 1.6875 LARGER END SIZE - DECIMAL
  • 1-11/16 INCH SMALLER END SIZE
  • 1-11/16 INCH LARGER END SIZE
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • BOX END OUTER DIAMETER 2-13/32 INCH
  • APPLICABLE REFERENCE STANDARD ANSI B107.6
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1254
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details