Proto® Industrial Tools Open End Wrench J3051

Description
DOUBLE END TYPE 13-9/16 INCH OVERALL LENGTH 1-1/16 SMALLER END SIZE - FRACTIONAL 1-1/4 LARGER END SIZE - FRACTIONAL 1.0625 SMALLER END SIZE - DECIMAL 1.25 LARGER END SIZE - DECIMAL 1-1/16 INCH SMALLER END SIZE 1-1/4 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END TYPE 13-9/16 INCH OVERALL LENGTH 1-1/16 SMALLER END SIZE - FRACTIONAL 1-1/4 LARGER END SIZE - FRACTIONAL 1.0625 SMALLER END SIZE - DECIMAL 1.25 LARGER END SIZE - DECIMAL 1-1/16 INCH SMALLER END SIZE 1-1/4 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3051 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3051
Open End Wrench J3051
DOUBLE END TYPE 13-9/16 INCH OVERALL LENGTH 1-1/16 SMALLER END SIZE - FRACTIONAL 1-1/4 LARGER END SIZE - FRACTIONAL 1.0625 SMALLER END SIZE - DECIMAL 1.25 LARGER END SIZE - DECIMAL 1-1/16 INCH SMALLER END SIZE 1-1/4 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END TYPE
  • 13-9/16 INCH OVERALL LENGTH
  • 1-1/16 SMALLER END SIZE - FRACTIONAL
  • 1-1/4 LARGER END SIZE - FRACTIONAL
  • 1.0625 SMALLER END SIZE - DECIMAL
  • 1.25 LARGER END SIZE - DECIMAL
  • 1-1/16 INCH SMALLER END SIZE
  • 1-1/4 INCH LARGER END SIZE
  • 15 DEG OFFSET ANGLE
  • APPLICABLE STANDARD ANSI B107.6
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3051
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details