Proto® Industrial Tools Open End Wrench J3340

Description
DOUBLE END, ANGLE TYPE 5 INCH OVERALL LENGTH 15.9 SMALLER END SIZE IN MM 15.9 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .625 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 3/16 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.1 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, ANGLE TYPE 5 INCH OVERALL LENGTH 15.9 SMALLER END SIZE IN MM 15.9 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .625 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 3/16 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.1 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3340 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3340
Open End Wrench J3340
DOUBLE END, ANGLE TYPE 5 INCH OVERALL LENGTH 15.9 SMALLER END SIZE IN MM 15.9 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .625 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 3/16 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.1 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, ANGLE TYPE
  • 5 INCH OVERALL LENGTH
  • 15.9 SMALLER END SIZE IN MM
  • 15.9 LARGER END SIZE IN MM
  • 5/8 SMALLER END SIZE - FRACTIONAL
  • 5/8 LARGER END SIZE - FRACTIONAL
  • .625 SMALLER END SIZE - DECIMAL
  • .625 LARGER END SIZE - DECIMAL
  • 5/8 INCH SMALLER END SIZE
  • 5/8 INCH LARGER END SIZE
  • 3/16 INCH HEAD THICKNESS
  • 15 DEG X 75 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.1 LB
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3340
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details