Proto® Industrial Tools Box End Wrench J2647SW

Description
16 INCH OVERALL LENGTH 74.6125 SMALLER END SIZE IN MM 74.6125 LARGER END SIZE IN MM 2-15/16 SMALLER END SIZE - FRACTIONAL 2-15/16 LARGER END SIZE - FRACTIONAL 2.9375 SMALLER END SIZE - DECIMAL 2.9375 LARGER END SIZE - DECIMAL 2-15/16 INCH SMALLER END SIZE 2-15/16 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4-7/16 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
16 INCH OVERALL LENGTH 74.6125 SMALLER END SIZE IN MM 74.6125 LARGER END SIZE IN MM 2-15/16 SMALLER END SIZE - FRACTIONAL 2-15/16 LARGER END SIZE - FRACTIONAL 2.9375 SMALLER END SIZE - DECIMAL 2.9375 LARGER END SIZE - DECIMAL 2-15/16 INCH SMALLER END SIZE 2-15/16 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4-7/16 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2647SW - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2647SW
Box End Wrench J2647SW
16 INCH OVERALL LENGTH 74.6125 SMALLER END SIZE IN MM 74.6125 LARGER END SIZE IN MM 2-15/16 SMALLER END SIZE - FRACTIONAL 2-15/16 LARGER END SIZE - FRACTIONAL 2.9375 SMALLER END SIZE - DECIMAL 2.9375 LARGER END SIZE - DECIMAL 2-15/16 INCH SMALLER END SIZE 2-15/16 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4-7/16 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 16 INCH OVERALL LENGTH
  • 74.6125 SMALLER END SIZE IN MM
  • 74.6125 LARGER END SIZE IN MM
  • 2-15/16 SMALLER END SIZE - FRACTIONAL
  • 2-15/16 LARGER END SIZE - FRACTIONAL
  • 2.9375 SMALLER END SIZE - DECIMAL
  • 2.9375 LARGER END SIZE - DECIMAL
  • 2-15/16 INCH SMALLER END SIZE
  • 2-15/16 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 4-7/16 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2647SW
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 152 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15.75 inch (400 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details