Proto® Industrial Tools Box End Wrench J2619SW

Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 10 3/4 INCH OVERALL LENGTH 1 3/16 SMALLER END SIZE - FRACTIONAL 1 3/16 INCH SMALLER END SIZE 2 1/16 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 13/16 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 2.55 LB OFFSET HEIGHT 13/16 INCH
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 10 3/4 INCH OVERALL LENGTH 1 3/16 SMALLER END SIZE - FRACTIONAL 1 3/16 INCH SMALLER END SIZE 2 1/16 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 13/16 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 2.55 LB OFFSET HEIGHT 13/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2619SW - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2619SW
Box End Wrench J2619SW
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 10 3/4 INCH OVERALL LENGTH 1 3/16 SMALLER END SIZE - FRACTIONAL 1 3/16 INCH SMALLER END SIZE 2 1/16 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 13/16 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 2.55 LB OFFSET HEIGHT 13/16 INCH
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 10 3/4 INCH OVERALL LENGTH
  • 1 3/16 SMALLER END SIZE - FRACTIONAL
  • 1 3/16 INCH SMALLER END SIZE
  • 2 1/16 INCH SMALLER END OUTER DIAMETER
  • STRAIGHT STYLE
  • 13/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • PROTO[R] BRAND
  • WEIGHT 2.55 LB
  • OFFSET HEIGHT 13/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2619SW
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details